Telecentric Lenses

Featured Product from Avantier Inc.

More Info Email Supplier Request a Quote

Benefits of Avantier’s Telecentric Lenses

  • High Performance
  • Industry Leading Price to Performance Ratio
  • Designed for Machine Vision and Metrology Applications
  • Rugged Housing
  • Custom Lens Mount and Coating
  • In-house Manufacturing and Testing
  • Detailed Test Report for Each Lens

Specifications – Telecentric Lens

Parameter Range / Description
Working Distance 40–700 mm
Magnification 0.0205–8×
Aperture >F5.5
Object Field of View 1–390.4 mm
Image Field of View 6–82 mm
Interface Options M95, M72, M58, M42, C, F
Construction Rugged aluminum housing, precision alignment
Optical Design Object-space, image-space, or bi-telecentric
Coatings Broadband AR or custom spectral optimization
Testing Full optical report provided for every lens

These lenses, equipped with aperture stops, optimize image size and provide precise control over depth of field. Whether in machine vision or other applications, telecentric lenses from Avantier are engineered to deliver unparalleled performance and reliability. Please contact us if you’d like to schedule a consultation or request for a quote on your next project.

 

Related Content

Precision Transmittance Testing for High-Performance Lenses

Case Study: High-NA Microscope Objective Design for Optical Tweezers

Machine Vision Cameras and Custom Optics

Metrology in Reverse Engineering