Announcements
World's most compact 5G Smartscanner for Zone 0/Zone 1/Division 1
(read more)Aircraft Refueling
Benefits
- Easy to operate
- Different languages available
- Calibrated accurate measurement technology
- 3 month data base
- Up to four measuring turbines in parallel adoptable
- Optional temperature compensation
- Online Invoicing System
- Integration of Dispatch system
- Customizable in...
Ex e high quality stainless steel enclosure for use in zone 1/2 21/22
Benefits
- Stainless steel AISI 316L
- Flexible product range with many standard sizes
- Custom size or design on request
- Hinged with screws from size 20 x 20 cm
- Standard IP66/67/68 ingress protection
- Multiple grounding points
- May be combined as...
Ex d / de IIC Stainless steel enclosure for use in Zone 1/2 21/22
Benefits
- Stainless Steel AISI 316L/CF-3M
- ATEX/IECEx approved
- Flexible product range with many standard sizes
- Ingress protection, IP66 as standard, to meet harsh environment.
- Wide temperature range
- Many cable entry possibilities
- May be used with.../li>
Explosion proof aluminium enclosure with UL certificate
Benefits
- for use in Hazardous Locations Class I, II, – Groups B, C, and D, Groups E, F, and G
- Environmental ratings: Type 1, 4 and 4X
Explosion proof aluminium enclosure with UL certificate
Benefits
- for use in Hazardous Locations Class I, II, and III – Groups B, C, and D, Groups E, F, and G
- Group IIB+H2
Ex d IIB+H2 aluminium enclosure for zone 1/2 - 21/22
Benefits
- Group IIB+H2
- Aluminium alloy
- IP 66
- Available with glass window on the cover for viewing internal instruments.
up to 100 A
Benefits
- 3P + N-Terminal & 4P
- Up to 100 A nominal current
- AC-3, AC-23A, AC-21
- Auxiliary contact up to 5 A
Class I Div. 1-2 and Ex db IIB+H2 aluminium enclosure
Benefits
- NEC certified
- Type 1, 4 and 4x
- ATEX and IECEx certified
- Different configurations available
Bluetooth, for Zone 2/22 and Class I,II,III Div 2
Benefits
- Extraordinary scanning range
- 100,000 + scans per charge
- Captures up to 20 barcodes simultaneously
- Ultra-rugged
- Widest range of supported interfaces
Low temperature, self-regulating parallel heating cable
Benefits
- Self-regulating
- Can be cut to any length thanks to its parallel current supply
- Corrosion-proof and resistant to effects of chemicals thanks to its protective jacket
- Electrically and mechanically protected by a tinned copper braid
- Simple installation thanks to it...
High temperature, self-regulating parallel heating cable
Benefits
- Self-regulating
- Steam purging possible
- Can be cut to any length thanks to its parallel current supply
- Corrosion-proof and resistant to most chemicals thanks to its outer sheath
- Electrically and mechanically protected by a nickel-plated copper braiding
- ...
The most versatile Android™ tablet for hazardous areas
- Rugged design optimized for hazardous environments
- Fast Qualcomm® 6490 processor delivers unmatched power and performance
- 10″ super bright display
- Meets any barcode scanning need with the optional SE55 scan engine
- Fast and versatile wireless connectivity w...
for Zone 2/22
Benefits
- Rugged design optimized for hazardous environments
- Fast Intel® Core™ Ultra 5 delivers unmatched power and performance
- 10″ super bright display
- Meets any barcode scanning need with the optional SE55 scan engine
- Fast and versatile connectivity with Wi-Fi 7 and 5G options
- Powered b...
The most compact and capable smartphone camera system for Zone 0/Zone 1/Division 1 - 48 MP rear, 8 MP front and 4K video
(read more)Benefits
- ASTM compliant cylinder piston design with 4:1 expansion
- Suitable for high pressure applications (LPG)
- Suitable for high viscous samples (Crude Oil) without flushing cycles
- No maintenance approach
- Integral temperature control unit
- Network and Modbus communication
Next-generation Zone 1 enclosure for access points,radios and gateways
Benefits
- Small SS316L enclosure with low weight certified for use in hazardous areas.
- Radio frequency transparent dome.
- Mounting bracket for easy installation.
Zone 2/Div 2 Wireless Enclosure System
Benefits
- Use any wireless technology, from any vendor
- Lightweight from 7.8Kg (approx. excluding AP)
- Easy to install and maintain
- ATEX and IECEx Zone 2 and 22 certified
- MET Class I, II Division 2 and Zone 2 certified
- Available in four standard sizes. Custom sizes available on req...
Small Quantity Delivery
Benefits
- Easy to operate
- Calibrated accurate measurement technology
- No need for gas separator device or specific fine filter
- Simplified delivery of different products with no need for pumping back and no mixing
- Tamper-proof
- Simplified operation and logistics
- Automated loading and unlo...
for Zone 2/22 and Class I,II,III Division 2
Benefits
- World-class proven ultra-rugged design
- New Qualcomm platform delivers 2.5x times more processing power and support to Android 18
- Latest in wireless connectivity with Wi-Fi 6E and 5G (data only)
- Unmatched scanning performance with up to 30.5m reading range
- New optional front...
for Zone 1/21
Benefits
- capacitive touch display
- low reflection due to “optical bonding”
- display resolution of 1920 x 1080 pixels
- Windows Operating System for external visualisation software
- front panel mounting for easy installation and integration
for zone 1/21 - compatible with: Siemens / SIMATIC RF1000
Benefits
- Transparent plastic enclosure for RF installations
- GMP-compliant installation behind a BARTEC RF front panel cover
- Installation in a housing with Bartec window for zone 1/21
Benefits
- Easy installation
- Certified for zone 1 and 21
- Globally certified
- High IP rating up to IP67
- and NEMA 4X
- Configurator for customer-tailored solutions
Proven optical trace moisture measurement for gases and liquids in demanding industrial processes
(read more)Configure your iWAP or your EXgate to your own specifications using our new online configurator.
(read more)