Flexible Tubular Heaters - 12 Features

Featured Product from Backer Marathon, Inc.

More Info Email Supplier Request a Quote

HotSet flexible tubular heaters feature:

  • Easy installation with a uniform finish
  • Can be formed by hand
  • Store in a straight condition to save storage space
  • No special installation tools required
  • Patented technology ensure industry leading heat transfer 
  • Up to 75% sheath contact with round and square hotflex heaters when recommended groove geometry is followed
  • Rapid heat-up times
  • Minimal temperature difference between heater sheath and heated tool
  • 3-dimensional groove geometry possible
  • Industry's smallest bending radius
  • Hotflex's flexibility enables heat to be located where it is needed; an improvement over rigid cartridge heaters
  • Reduced energy costs: tool mass can be reduced

Backer Marathon Hotset Flexible Tubular Heaters shipping is expedited and available to you faster than anyone else in the market.  The Hot Set flexible heating elements are completely flexible and may be shaped around pipes, along platen paths, and into other challenging shapes that require precise heating. We have several options for terminations and temperature control to meet your needs and they are excellent replacements for traditional tubular heaters and other electric heating elements and heating systems, which are not flexible.