In-line Actuators with Integrated Controllers
Featured Product from Bansbach Easylift®
Advantages of Intelligent Integrated Controller:
- Forces up to 10,000N
- Stroke: 50-750mm (others on request)
- Very compact design with integrated controller
- Programmable controller for easy setup
- Internal stroke limitation
- Adjustable current limit
- Position sensing with Hall signal
- Internal heat protection circuit
- MODBUS RTU on RS485 to synchronize up to 128 actuators
- Adjustable start ramp and stop ramp
- Plug & Play solution with iConnect-Box - Up to 8 actuators synchronized
- Motor and actuator tube made of powder coated steel or 316 stainless steel
- Harsh Environment and Underwater versions available
The intelligent, in-line actuators from Bansbach® can now do significatly more!
To learn more visit our website:
Catalog Download!
You can find detailed product information in our Catalog.
Watch>>>easyE-i Electric Linear Actuators with Integrated Controllers
Bansbach was founded in 1919 and with our in-house machine shop, fully integrated manufacturing and over 50 years of production experience, we have evolved into a worldwide leader of motion control devices and systems.
We have offices in Lorch, Germany, Singapore and Melbourne, FL, USA, which provide a global footprint to support our distribution networks.
Bansbach Easylift® of North America is dedicated to providing customers with the highest quality products and services and is the number one source for:
- Gas Springs (Standard, locking, traction, stainless steel, and customized gas springs)
- easyE® (Electric Linear Actuators)
- Easymotion (Linear Hydraulic Actuation Systems)
- Dampers
- Rotary Dampers
- Industrial Shock Absorbers
- Micro-Hydraulics
- Special pneumatics
We pride ourselves on having the highest quality motion control products in the industry. As a result, our products fulfill even the highest requirements of many industries including, but not limited to:
- Aerospace
- Medical
- Military & Defense
- Marine
- Industrial
- Automotive
- Furniture
- Agricultural
Free Engineering Available
Call us: 1-888-225-4498 or
Email us: sales@easylift.com