Small But Powerful!

Featured Product from Bansbach Easylift®

More Info Email Supplier Request a Quote

 

Its small footprint, high efficiency, and sleek design make this electric in-line actuator an ideal solution for minor lifting applications where installation space is limited.

The light-weight easyE®-25 is perfectly suited for designs constrained by size or functionality. Constructed from powder-coated aluminum (IP66) with an aluminum body and piston, this actuator combines durability with a refined, space-saving design.

Compatible controllers, handsets, and batteries for mobile applications are also available.

Maximum load: 110 - 370 N

Stroke: 50 - 250 mm

Speed: 1.5 - 5 mm/s

Voltage: 12/24VDC

A range of customization options is available, including alternative stroke lengths and built-in dimensions upon request. Brackets can be tailored to suit your specific application, and the actuator can be supplied with or without Hall sensors for positioning or synchronization. It is also available in any RAL color.

 

Catalog Download! 
You can find detailed product information in our catalog.

 

Visit Our  E-Store !

Bansbach easylift® has been developing and producing all types of gas springs for more than 60 years, As a result, our portfolio has been expanded to include:

 

We pride ourselves on having the highest quality motion control products in the industry. As a result, our products fulfill even the highest requirements of many industries including, but not limited to:

  • Aerospace
  • Medical
  • Military & Defense
  • Marine
  • Industrial
  • Furniture
  • Automotive
  • Agricultural

 

Free Engineering Available

Contact us: 1-888-225-4498 or sales@easylift.com