Silicon Carbide Lapping Film
Featured Product from Beijing Grish Hitech Co., Ltd.
Features:
1. Achieve Ideal End Face
With concentrated distribution of particles, uniform coating surface, evenly thickness as well as scientific arrangement of micro-powder to help you achieve an ideal end face.
2. Save Your Time
High-grade micro powder with certain angles is manufactured to maintain a high grinding force, which can greatly save your time in polishing and grinding.
3. Tailor-made for Many Applications and on Multitude of Machines
For use on most polishing machines and fixtures, including machines that run at higher speed and higher pressure.
More Featured Products
Final Polishing Film
Aluminum Oxide Lapping Film
Suspension Agent
Polycrystalline Diamond Powder
CF Polishing Tape
Monocrystalline Diamond Powder
Polishing Slurry Pro For MPO Connectors (2 in 1)
Rough-surface Monocrystalline Diamond Slurry
Monocrystalline Diamond Slurry
Polycrystalline Diamond slurry (PCD slurry)
Diamond-bead Polishing Slurry
Fiber Adhesive