Videos
Featured Videos
"Total Solution for Your Polishing Requirements"
GRISH is an international company active in the field of ultra-precision polishing materials & consumables production, research & development with its headquarter Which located at the Beijing beautiful northern City as well as the capital of China.
Grish is a specialized enterprise which provides industrial sealants and coating materials. Our products are used by some of the most prestigious industries in the world where a high level of perfection is needed: Semiconductors, Fiber Optic Connectors, LED, LCD, Automotive, Electronics, Micro Motor, Metallography, Optical Glass and more.
The GFC-20, GFC-30, and GFC-40 comprehensively tackle diverse polishing needs, from MPO, MTP fiber optic ferrules to precision optical components. Stable, highly consistent results form the bedrock of mass production.
Key Innovations:
Inverted pyramid structure for unmatched stability and smooth, long-term operation.
Lightweight aluminum alloy build-durable, corrosion-resistant,
Central pneumatic pressurization with flexible multi-angle arms 0° polishing, 45°/90° for easy workpiece swaps. Stable, controllable pressure every time.
Plug-and-Play Simplicity: Connect air source and power, and the system auto-adjusts to standby mode. Touchscreen + physical buttons let you set processes, save presets, start with one touch, and tweak parameters in real-time.
From stable foundations to perfection, the GFC Series delivers reliable protection for every fiber optic connection.
Four Steps to Perfection:
1. SC16 Remove Epoxy: Our process begins with careful preparation, ensuring all surfaces are properly cleaned and ready for SC16 to remove epoxy.2. SC3 Rough Polishing: This polishing step removes imperfections, setting the foundation for a smoother, more refined finish.3. PUMD Fine Polishing: Next, a meticulous fine polishing step ensures an exceptional, even surface, reducing any residual surface irregularities.4. PUMZ Final Polishing : The final polishing step leaves the surface gleaming, providing a flawless finish that meets the highest standards.
Achieve a superior finish with GRISH''s innovative MPO/MTP polishing process, designed to deliver excellence at every step!
GRISH Dental Polishing Strips & Disks, precision finishing for composite resin and crown adjustments! ✨ Our polishing strip & disk series are color-coded by abrasive thickness for an intuitive workflow: purple → blue → green → pink. Particle sizes can be selected according to the clinician''s preference, and we''re happy to accommodate any special requirements or custom requests. Benefits at a glance: ✅ Easy-to-follow color progression for consistent results ✅ Flexible particle-size options to match your technique ✅ Customizable solutions available to meet clinical needs Improve efficiency and achieve predictable, high-quality finishes with GRISH dental polishing tools. For more details, please email us at grish@grish.com
GRISH Precision Flocked Polishing Film - your go-to solution for MPO/MTP fiber optic connectors! ✨ Crafted with advanced coating technology, it evenly disperses selected micron-level abrasives in a new polymer binder onto a film-based flocking substrate. Key highlights: ✅ Uses only water as the polishing medium ✅ Delivers precise, uniform polishing results ✅ Optimized for high-performance fiber optic applications Achieve superior finishes effortlessly with GRISH innovation! email: grish@grish.com
GRISH MPO Polishing Fixture: Precision and efficiency for fiber optic polishing! ⚙️ Compatible with most center pressure polishing machines, it processes up to 24 MPO standard ferrules in a single cycle. Key features: ✅ Screw-fastening mechanism for ultra-stable clamping ✅ High yield rate for reliable production ✅ Customizable dimensions to fit ferrules from various brands Boost your MPO polishing workflow with GRISH''s innovative fixtures! Please email us at: grish@grish.com
Achieving the perfect surface finish is crucial, and we''re excited to introduce the GRISH MPO/MTP polishing process - your solution for unparalleled surface finishing! Four Steps to Perfection: 1. SC16 Remove Epoxy️: Our process begins with careful preparation, ensuring all surfaces are properly cleaned and ready for SC16 to remove epoxy. 2. SC3 Rough Polishing ✨: This polishing step removes imperfections, setting the foundation for a smoother, more refined finish. 3. PUMD Fine Polishing ⚡: Next, a meticulous fine polishing step ensures an exceptional, even surface, reducing any residual surface irregularities. 4. PUMZ Final Polishing : The final polishing step leaves the surface gleaming, providing a flawless finish that meets the highest standards. Achieve a superior finish with GRISH''s innovative MPO/MTP polishing process, designed to deliver excellence at every step!