Indoor/Outdoor Stadium Cables
Featured Product from Belden Inc.
Belden Indoor/Outdoor Stadium Cables feature a CMR rating for indoor riser requirements between stadium levels, as well as advanced water protection, which allows the cables to be used in outdoor, below-grade applications. These dual-purpose cables eliminate the need for splice points when transitioning from outdoor to indoor riser-rated environments.
Benefits:
- Saves time and reduces installation costs with no splicing necessary
- Reduces signal loss and errors
- Reduces SKUs, with only one cable to stock for both CMR and below-grade applications
Features:
- Water blocked for outdoor environments
- UL CMR rated
- Suitable for below-grade applications
- Available in pre-terminated, custom assemblies
- Broad line of cables: Video Coax, Audio, Triax and SMPTE 311 Hybrid Fiber Camera Cables
More Featured Products