Miniature Manifold Mount Diaphragm Relief Valve
Featured Product from Beswick Engineering Co., Inc.
Description: Beswick's RVD8 series miniature diaphragm relief valve is an excellent choice for applications requiring a valve which opens on rising pressure. The design offers compactness, light weight and high accuracy. Performance is similar to the RVD series.
Features: Manifold mount configuration.
Cracking Pressure Range: The large diaphragm sensing area and frictionless design, make it especially well suited for low cracking pressures, below 30 psig.
Approximate Weight: 25g in brass and stainless steel. Weight will vary slightly, depending on configuration. Selecting the 2 inch. high resolution cap option adds approximately 50-60g to total weight.
Porting: 10-32 external threaded outlet port. 0.050" (1.27mm) diameter inlet ports.
Features
- Adjustable relief pressure setting.
- Manifold mount configuration.
Note: Care must be taken during installation to avoid shearing the manifold mount thread. Recommended torque spec is 7-9 in lbs.
Material 303 Stainless, Brass
Seals EPDM, Buna-N, Viton®