Orifice Fittings - Consistent Flow Rates

Featured Product from Beswick Engineering Co., Inc.

More Info Email Supplier Request a Quote

If your design requires a miniature fitting to provide a consistent flow rate then look no further.  Beswick precision micro-drilled orifices are offered in sizes ranging from 0.004 inch to 0.076 inch.  Drilled in brass, 303 or 316 stainless steel the orifices are held to a tolerance of +/- 0.0005".  The orifices can be ordered in several configurations and are a good choice for most flow control applications.  For tighter control, Beswick offers sapphire jewel assemblies that are held to a +/- 0.0001” tolerance.