Orifice Fittings - Consistent Flow Rates
Featured Product from Beswick Engineering Co., Inc.
If your design requires a miniature fitting to provide a consistent flow rate then look no further. Beswick precision micro-drilled orifices are offered in sizes ranging from 0.004 inch to 0.076 inch. Drilled in brass, 303 or 316 stainless steel the orifices are held to a tolerance of +/- 0.0005". The orifices can be ordered in several configurations and are a good choice for most flow control applications. For tighter control, Beswick offers sapphire jewel assemblies that are held to a +/- 0.0001” tolerance.
More Featured Products