CNCR Non-Contact Radar Sensors

Featured Product from BinMaster, Inc.

More Info Email Supplier Request a Quote

The CNCR-230 offers an LED display on the sensor housing, making level readings accessible from the sensor. It can be used for measurements ranging up to 49 feet. It features a two-wire 4-20 mA output and is offered with either a 1.5-inch threaded or straight NPT connection. It can measure liquid levels through the tank wall when used on a plastic storage tank or IBC container.

The CNCR-230 performs consistently in condensation, turbulence, and foam. They are suitable for use in many industrial applications along with water and wastewater treatment.

CNCR level measurement data can be viewed remotely from a phone, tablet, or PC using BinView® software, or on a PLC or PC on-site. The enclosures are rated IP66/IP67 and NEMA Type 4X to protect them from dust and water damage.

Find more CNCRs to best suit your application on the BinMaster website!