Automate and Simplify Solids or Liquids

Featured Product from BinMaster, Inc.

More Info Email Supplier Request a Quote

BinCloud inventory management systems automate and simplify monitoring levels of solids or liquids stored or processed in bins, tanks, and silos.

BinMaster systems reduce labor as level sensors take the measurements. You increase safety when no one is climbing dangerous ladders, and calculate inventory faster because sensors and software do the work! Plus, people save time on paperwork with automated inventory reports.

Inventory is always current as level sensors update continuously, and is always convenient because BinCloud is accessed from a phone, PC, or tablet whether users are on-site, in the office, or remote. The BinCloud App is free on the App Store and Google Play

Automated alerts mean there’s no need to constantly check inventory. Instead, there’s text or email alerts when levels get too low or too high. Users can view every site with one login, or you can restrict users to specific sites.

With BinCloud, no IT department or servers are needed. Your data is safe and secure in the cloud, and there’s no maintenance, since BinCloud upgrades are free and automatic!

For just one flat fee per sensor, per year, you get unlimited 24/7 measurements. BinCloud includes unlimited users with no per-user licenses or fees; you set up user access control to determine who can see or change information.

BinCloud® is compatible with non-contact radar (NCR), SmartBob®, 3DLevelScanners, guided wave radar, ToughSonic® ultrasonics, laser level sensors, or any sensor with a 4-20 mA, Modbus, or HART output.

Plus, BinCloud can make API calls to integrate data from other types of sensors—such as pressure sensors or temperature cables—into the BinCloud platform.

BinCloud® is the foundation for BinMaster’s industry-tailored inventory management programs.

  • BinView® is used to monitor solids, powders, and liquids across all process industries
  • AgriView® is ideal for grain, milling, and agronomy operations to measure solid or liquid materials in bins, tanks, or silos
  • While FeedView® helps swine and poultry growers manage feed inventory and coordinate orders with feed mills
  • PitView® helps manage levels in manure waste pits and lagoons to simplify compliance
  • For ready-mix, cement, and asphalt plants, CementView® manages silo levels or truckloads to help dispatchers coordinate deliveries
  • ResinView® is a tool for the plastics industry to monitor resin silo levels as part of Vendor Managed Inventory

No matter what bulk material you are processing, BinMaster has a solution to improve supply chain management. Whatever you’re measuring, get ready for BinCloud to change the way you work.

To get a demo and price, call 800-478-4241 or CONTACT US!