BinMaster's ATEX-Approved Rotary Level Indicators
Featured Product from BinMaster, Inc.
BinMaster, a leading innovator in bulk material level measurement solutions, proudly announces the launch of its ATEX-approved rotary level indicators, designed for installation in hazardous environments.
Select models of the BMRX-100, BMRX-200, and BMRX-300 models are now certified to meet Class I and Class II ATEX standards, ensuring safe and reliable operation in explosive atmospheres where flammable dust and gases are present.
Engineered for performance in industries such as agriculture, plastics, cement, biofuels, food processing, and mining, BinMaster’s ATEX-certified rotary level indicators provide accurate and dependable level detection in silos, bins, and hoppers containing powders, granules, and bulk solids.
The robust construction and advanced safety features make these devices an ideal choice for facilities requiring compliance with European ATEX directives.
“Our ATEX-approved rotary level indicators address the growing demand for explosion-proof level monitoring solutions in high-risk environments,” said Collin Humphrey, Engineering Manager at BinMaster. “These indicators deliver the same durability and reliability our customers expect from BinMaster rotaries while ensuring safety in combustible atmospheres.”
The rotary level indicators are built with an explosion-proof housing and heavy-duty motor to withstand harsh conditions. Their robust design minimizes the risk of operational disruptions and allows users to apply the rotary in a wide range of material densities from 2 to 100 lb./ft.3.
Key features of the ATEX-approved rotary level indicators include:
- Three models of ATEX rotaries for all budgets
- Durable, explosion-proof red housing
- Versatile application in a wide range of materials
- BMRX-300 with true fail-safe technology for uninterrupted operation
- Easy installation and minimal maintenance
- Short lead time, ATEX rotaries ship within 7 days
The BinMaster BMRX-100, BMRX-200, and BMRX-300 rotary level indicator models each offer unique features tailored to different industrial needs and budgets.
The BMRX-100 is a cost-effective, standard-duty model with mechanical operation and SPDT relay ideal for general bulk material applications.
The BMRX-200 has a digital PCB, a DPDT switch, time delays, and fail-safe protection in the event of power failure.
The BMRX-300 is the most advanced option with all the features of the BMRX-200, plus a highly visible LED light that switches from red to green for status indication.
Since the early 1960s, BinMaster has remained committed to delivering innovative and safety-focused solutions to industries processing bulk solid and liquid materials. With the introduction of ATEX-approved rotary level indicators, processors can enhance operational efficiency while adhering to strict safety regulations.
For more information about BinMaster’s ATEX-certified rotary level indicators, visit BinMaster.com or email info@BinMaster.com.