Bin Scale System Fits Almost Any Bin Leg Style
Featured Product from BinMaster, Inc.
BinTrac® bin scale systems feature a patented A-frame bracket design that fits almost any bin leg style, making them easy to install on both new and existing bins. The bracket assembly lifts the bin, eliminating the need for field calibration.
Each bin weighing module includes the BinTrac Indicator, Smart Summing Box, Power Supply, and a durable load cell bracket assembly. The proprietary design provides protection from electrical surges, including those from lightning, and includes a one-year lightning warranty on the load cells.
BinTrac systems are available in multiple capacities to fit a range of applications. For higher loads of 25,000 or 55,000 pounds, pancake load cells offer accurate, reliable weighing. A weld-on bracket and anchor plate make installation flexible across different bin types.
For even greater capacity, compression canister load cells provide low-profile, high-accuracy performance up to 60,000 pounds—also with no field calibration required.
Remote data access is available via the BinCloud® app.