Capacitance Level Sensors for Bulk Measurement
Featured Product from BinMaster, Inc.
Capacitance probes are versatile sensors used for point-level detection in bins, tanks, and silos.
Get fail-safe operation, quick-set calibration, pro-shield protection, interference-free operation, and an adjustable time delay in every probe. PROCAP capacitance probes are simple to use, highly durable, and maintenance-free.
BinMaster offers a wide choice of Delrin, Teflon, stainless steel, and bare probes—all made in the USA and custom assembled to your specifications in just days!
Sanitary: Threadless, clean-in-place, tri-clamp connection ideal for 3-A, USDA, or food-grade use.
Flush Mount: Non-intrusive probe is flush with the vessel wall so it won’t be damaged by material.
Heavy Duty: 1” solid stainless-steel probe for high temperatures and heavy materials.
Remote Electronics: Electronics distanced up to 75 feet from the probe to avoid high temperatures or vibration.
Flexible Extensions: Add cables up to 35 feet long on top-mounted probes for use in damaging lump materials.
Bendable: Avoid obstructions in a vessel or use in smaller mixers or containers.
Compact: For tight spaces such as chutes, conveyors, pipes, or small hoppers.
Get all your probing questions answered about this versatile level detector in the capacitance probe brochure.
Contact BinMaster’s Sales Team to help you configure the best capacitance probe for your silos!