SENTRY Inlet Stabilizers

Featured Product from Blacoh Fluid Control, Inc.

More Info Email Supplier Request a Quote

Installed at the pump’s inlet, an inlet stabilizer acts as an accumulator to store fluid and release it back into the line as needed. Virtually all acceleration head loss is eliminated because the pump draws fluid from the dampener and not the pipeline, avoiding the risk of cavitation and ensuring complete chamber fill on each inlet stroke of the pump.

  • Minimizes pressure fluctuations and prevents water hammer pressure spikes.
  • Eliminates acceleration head loss and cavitation.
  • Extends pump diaphragm life and protects system components from excess stress, vibration and fatigue.
  • Smooths inlet fluid flow and ensures complete pump chamber fill.
  • Improves accuracy of inlet side gauges.
  • Proudly made in the USA.

AIR CONTROL OPTIONs

CHARGEABLE
The inlet stabilizer air control allows for pressure or vacuum settings and is adjustable for suction lift or positive inlet conditions. No permanent source of compressed gas is required. Gas fill valve allows dampener to be manually bled or charged to the required pressure setting.

NEW! AUTOMATIC
Available only on the SENTRY Automatic Inlet Stabilizer
Permanent source of compressed gas is required. Incorporates a fully integrated, automatic venturi valve designed to accommodate negative pressures within the system. This dual-control mechanism ensures optimal system performance in both suction & positive pressure conditions.