Announcements
Pipes do not just break. Something usually beats them up first.
In many pump systems, that “something” is pulsation. Diaphragm pumps, metering pumps, and peristaltic pumps all move fluid in strokes, and every stroke sends a pressure wave through the line.
Over time, those repeated pressure waves break piping and fittings, wear pump components, damage gauges, and c...
SPILLGUARD™ Essential Spill Prevention
Effortless spill prevention for 1/2" - 2" AODD pumps.
SPILLGUARD is a fully pneumatic spill containment system for ½” to 2” AODD pumps. It safely captures leaked product and automatically shuts down failed pumps, helping you avoid costly product loss and keep spills to a minimum.
(read more)If you’re running any of these pump types, your system needs the protection of a pulsation dampener.
The right dampener:
- Reduces pressure spikes
- Stabilizes flow and measurements
- Extends the life of piping and equipment
Reciprocating pumps don’t fail because they pulsate. Systems fail when pulsation isn’t managed.
If you'd like a deep...
Breakthrough Hybrid Valve: One Compact Unit Delivering Smooth, Stable Flow, No Chatter, and Maximum Efficiency.
(read more)Solar-powered, skid-mounted pump delivers reliable copper solution transfer across 3.5 km in remote mining environments.
(read more)By stabilizing pump inlet pressure and eliminating pulsation, we helped transform a diesel transfer process that used to take 6–8 hours into one that now takes just 20 minutes with smoother flow, fewer failures, and longer equipment life.
Small upgrades. Massive impact.
A dual‑pump process line was seeing persistent pulsation, unstable pressure, and vibration.
A site review found two configuration problems:
1. One dampener was serving both pumps
2. The dampener was installed far beyond the effective 10‑diameter distance
Fix:
- Relocated the existing dampener to the proper zone
- Added a second dampener s...
SPILLGUARD handles the mess so you can handle the important stuff…like NOT cleaning up after your pump.
(read more)Pulsation and surge can cause numerous problems in your system: leaky and loose connections, vibration damage, premature pump failure, and even broken pipes.
Pulsation dampeners help your pumps and pipes last longer by reducing vibration and pressure spikes. That means less wear, fewer repairs, and less downtime—saving you time and money over the long run.
A compact, lightweight solution for diaphragm leaks from 1/2" - 2" AODD pumps, SPILLGUARD™ stops messes before they become headaches.
(read more)Effortless spill prevention for 1/2" - 2" AODD pumps.
(read more)Available anytime from anywhere, our online tools save you time and effort. Download 2D dimensional drawings and 3D .stp files of all configurations of our products. Don’t know what you need? Step through our e-Configurator to build and quote the right Blacoh model for your specific application.
(read more)The Blacoh Online Shop is open 24/7.
Browse, compare, and order the fluid control solutions you trust. On your schedule, on your terms.
See our options
(read more)The fully pneumatic SPILLSTOP system for AODD pumps safely captures leaked product and automatically shuts down failed pumps to avoid costly product loss and prevent hazardous spills. Optional warning alarm and backup pump switchover further minimize system downtime for maximum productivity.
(read more)Say "goodbye" to manual adjustments and "hello" to streamlined operation! The SENTRY Automatic Inlet Stabilizer sets a new industry standard. Pre-sized for 1.5” and 2” AODD pump inlets, this revolutionary solution will reduce wear and tear on the suction side of your pump. Experience the difference of peak performance and unmatched efficiency.
(read more)1. Size
2. Location
3. Charge
4. Fluid Type
Your pump system is a crucial part of your operations. So when it breaks, everything stops.
A broken pump system is a big problem - costing time and money to repair. Depending on your project, it can be a safety hazard for your employees and community as well.
Pump systems break for a variety of reasons, but...
(read more)Pump failure is not an option.
You know that. We know that. But do you know how to catch the subtle symptoms of impending pump system failure?
Increased vibration or heat levels, changes in sound, uneven flow readings, and leaks signify emerging issues. Catching these early warnings allows maintenance teams to diagnose and correct problems through proactive maintenance befo...
(read more)Pulsation dampeners are vessels filled with compressed gas and process fluid, separated most often by a flexible bladder or diaphragm. The vessel is pre-charged with gas at a calculated value below the average system pressure before liquids are introduced.
Once the pumping system starts, fluid will enter the vessel and deform the bladder until the gas and fluid pressures equalize....
(read more)Reduce flow meter damage from pulsation with USA-made dampening solutions. Protect your instrumentation, extend service life, and reduce downtime.
(read more)Stop Diaphragm Failures Before They Start: How Inlet Stabilizers for AODD Pumps Improve Reliability
Frequent diaphragm failures can cripple plant operations and drive up maintenance costs. For facilities relying on Air-Operated Double Diaphragm (AODD) pumps, these issues often stem from one root cause: unstable inlet conditions. Installing an inlet stabilizer for AODD pump systems...
(read more)Matters for Fluid Control Systems
Good fluid handling equipment is a must for manufacturing facilities and processing plants. Whether you’re keeping a treatment facility online or driving throughput in a chemical reactor loop, the integrity of your pulsation dampeners, surge suppressors, and valves determines how long production stays up and how quickly it comes back if some...
(read more)Transient events (also referred to as “surge” or “water hammer”) occur in all fluid pump systems, the magnitude of which is determined by changes in fluid velocity, fluid density, pressure wave speed, and elevation changes. They can happen during pump start-up or shut-down and rapid opening/closing of valves. Transient events can cause catastrophic system damage s...
(read more)Providing customized engineered solutions: large pressure vessels and monitoring for surge protection, regulation, storage, and pump control.
(read more)Prevent premature component wear, improve safety, enhance efficiency, and support multi-pump systems with this critical system accessory.
(read more)Need to pump something really nasty? We've got you.
PVDF housing, PVDF ring bands, PTFE bellow.
Protect your pump and its components with a pulsation dampener from Blacoh.
The amount of energy used by a positive displacement pump is proportional to the pump’s differential pressure. The higher the pressure added by the pump, the harder the pump is working. Reciprocating pumps accelerate the mass of fluid in the discharge line with each discharge stroke, which results in pressure spikes. A pulsation dampener reduces pressure amplitude by accumulating a...
(read more)Both surge and pulsation in a fluid processing system are the result of uncontrolled pressure waves caused by an abrupt change in fluid velocity. Fluid contained in an enclosed piping system has a physical volume and, therefore, its mass can be calculated. We can then determine acceleration forces needed to move that mass. Once in motion, the mass will stay in motion as long as enough fo...
(read more)Every Blacoh product is engineered, tested, and built right here in the USA by our expert team. When your systems need true quality, trust American-made excellence!
(read more)The SENTRY Automatic Inlet Stabilizer features a patented, fully-automatic air control valve that accommodates both negative and positive system pressures. Under vacuum conditions, it lifts the bladder to maintain dampening capabilities. Under positive pressure, it forces the bladder down with compressed air, ensuring optimal performance in all conditions.
Learn how to keep your p...
(read more)SENTINEL Injection Quills are designed to safely and efficiently disperse chemicals into process pipelines. Chemicals are injected directly and evenly into the center of the process flow away from the pipe wall and where flow velocity is highest. This direct injection into the center of the flow avoids chemical contact with pipe walls and ensures more even mixing with the process fluid....
(read more)Pressure Relief Valves—also called safety valves, bypass valves, pump relief valves, or pump safety valves—protect pumps, systems, and tanks from excessive pressure. Prevent damage, reduce the risk of cavitation, and increase personnel wellbeing with this essential safety component.
(read more)Installed at the pump’s inlet, an inlet stabilizer acts as an accumulator to store fluid and release it back into the line as needed. Virtually all acceleration head loss is eliminated because the pump draws fluid from the dampener and not the pipeline, avoiding the risk of cavitation and ensuring complete chamber fill on each inlet stroke of the pump.
(read more)Back Pressure Valves—also known as loading valves or anti-siphon valves—play a crucial role in pump application by controlling the pressure on the discharge side of a pump. Prevent premature component wear, improve safety, enhance efficiency, and support multi-pump systems with this critical system accessory.
(read more)Which manufacturer do YOU trust to help you size your dampener? We have expert engineers on staff to help you figure out the correct solution for your system. Make sure you're getting the best and contact BLACOH today!
(read more)SENTINEL Calibration Columns, also referred to as calibration cylinders, provide a simple and accurate method for measuring and calibrating pump flowrates in chemical dosing applications. Choose from PVC columns with PVC end caps or, borosilicate glass columns with a variety of end cap options for more corrosive applications. Each column features a laminated calibration scale in mL/min a...
(read more)We believe in transparency—literal
SurgeShield vessels protect your pump systems from the effects of surge, preventing catastrophic failures and keeping operations running smoothly.
(read more)Proudly made in USA, Blacoh delivers the industry's most complete range of superior pulsation dampeners for every application.
(read more)Standard 15, 25, and 37 gallon dampener series are designed to act as shock absorbers for your peristaltic pumps while also serving as small bladder-style surge vessels. Prevent pipe and pump damage as well as costly repairs with these durable buffers against the damaging effects of water hammer and pulsation from any large positive displacement pumps.
(read more)Stabilize pressure and flow, eliminate acceleration head loss and extend diaphragm life.
(read more)