Turret Style Double Row Terminal Blocks

Featured Product from BlockMaster Electronics, Inc.

More Info Email Supplier Request a Quote

BlockMaster Electronic’s Turret Style Double Row Terminal Blocks are a valuable finger safe option for mounting on most surfaces.  Available in 2, 4, or 6 positions. 250V, 25A 7.5mm pitch with phillips head screws.

This product is especially suited for HVAC and other similar control voltage applications. Smaller gauge wire clamps as well as the terminal block size allow the user to fit many connections in a small space. Parts may be factory laser marked or custom labeled for user.

Custom laser marking is available. You can customize by adding letters, numbers, and symbols.