Turret Style Double Row Barrier Blocks
Featured Product from BlockMaster Electronics, Inc.
Take a look at our product family
BlockMaster Electronic’s Turret Style Double Row Terminal Blocks
BlockMaster Electronic’s Turret Style Double Row Terminal Blocks are a valuable finger safe option. Available in 2, 4, or 6 positions. 250V, 25A, 7.5mm pitch.
This product is especially suited for HVAC and other similar control voltage applications. Smaller gauge wire clamps as well as the terminal block size allow the user to fit many connections in a small space. Parts may be factory laser marked or custom labeled for user.
More Featured Products
Terminal Blocks for Heat Pumps!
Medium Power Terminal Blocks
Multi-Colored Barrier Blocks
Aerospace Needs Terminal Blocks Too
Power Up with Line Input Distribution!
Terminal Blocks for OHV's
We've got 100+ Amps on PC Boards!
Double Row Terminal Blocks
High Power Terminal Blocks
Our Blocks Save!
Terminal Blocks for Elevators
Choose Laser Marking