EV Stations Need Terminal Blocks

Featured Product from BlockMaster Electronics, Inc.

More Info Email Supplier Request a Quote

Even EV Charging Stations need terminal blocks! Pictured are two of our many examples of terminal blocks that are suitabe for EV Charging Stations.

The HP-AT101-1-2P is from the HP-AT101 Series. This series has blocks available in two and three positions and are rated 50A and 300V. These medium-power blocks are suitable for many applications.

The OTB-388-3P is from the OTB-388 Series. This series has blocks availabe in two to fifteen positions and rated 100A and 600V. These high-power thru-panel terminal blocks are suitable for many applications.