Double Row Terminal Blocks
Featured Product from BlockMaster Electronics, Inc.
BlockMaster Electronic’s Double Row Barrier Terminal Blocks are a valuable option for mounting on non-conductive surfaces. Available from 10A-75A, 250V-600V. 9.5mm, 11mm, 14mm and 17.45mm. Phillips/Slotted combo head screws, nickel plated. Value added services include adding 0.187″ or 0.250″ QCTerminals and jumpers.
More Featured Products