Double Row Terminal Blocks
Featured Product from BlockMaster Electronics, Inc.
BlockMaster’s 10 to 75 amp Double Row terminal Blocks are the standard of the electronic industry
- Available from 10A to 75A, 250V-600V.
- 9.5mm, 11mm, 14mm, and 17.45 mm.
- Phillips/Slotted combo head screws, nickel plated.
- Value added services include adding 0.187″ or 0.250″ QC Terminals and jumpers.
- Laser customization available to eliminate field installation mistakes
More Featured Products