Double Row Terminal Blocks with QC Terminal
Featured Product from BlockMaster Electronics, Inc.
BlockMaster’s family of Double Row are available with 0.187″ and 0.250” QC terminals.
BlockMaster’s 10 to 40 amps Double Row terminal Blocks are the standard of the electronic industry
- Available from 10A to 40A, 250V-600V.
- 9.5mm, 11mm, and 14mm.
- Phillips/Slotted combo head screws, nickel plated.
- Value added services include adding 0.187″ or 0.250″ QC Terminals and jumpers.
More Featured Products