EV Stations Need Terminal Blocks
Featured Product from BlockMaster Electronics, Inc.
Even EV Charging Stations need terminal blocks! Pictured are two of our many examples of terminal blocks that are suitabe for EV Charging Stations.
The HP-AT101-1-2P is from the HP-AT101 Series. This series has blocks available in two and three positions and are rated 50A and 300V. These medium-power blocks are suitable for many applications.
The OTB-388-3P is from the OTB-388 Series. This series has blocks availabe in two to fifteen positions and rated 100A and 600V. These high-power thru-panel terminal blocks are suitable for many applications.
More Featured Products