Multi single mode fiber optic rotary joint
Featured Product from CENO Electronics Technology Co., Ltd.
FCN series is a family of fiber optic rotary joints manufactured by CENO. Such rotary unions feature optic fiber as the media for data transmission. The fiber connector is designed perfectly for transmitting a large capacity of data and fiber connector including FC, SC, ST, LC, SMA etc,. Fiber type have single mode and multimode. FCN0207G-20 can be choose from 2 channels to 7 channels with multi mode and single mode are optional. More specification are researched to satisfy customer’s demands. Connector type are varied. Low insertion loss assure reliable performance. They are popular to combine electrical slip ring into one design, any other special requirements just contact us.
Features
- Working speed 300 rpm
- Wavelength 850-1550nm
- Light weight 185g
- Stable transmition
Applications
- Medical equipment
- Packaging machine
- Offshore applications
- Oilwell drilling
Optional
- Channel number
- IP protection grade
- Fiber optic type
- Signal type & current rating
For more information about how CENO's slip ring can fit your specific application, pls contact us freely.