CHT's AS1803 1-Part RTV Silicone Adhesive
Featured Product from CHT USA Inc.
CHT’s AS1803 is a white, non-corrosive, neutral cure 1-part RTV silicone adhesive sealant. This product will not corrode copper or its alloys and is designed for use with electronic components. It is part of CHT's range of Acetone cure products which are all solvent free. AS1803 exhibits excellent primerless adhesion to many substrates and cures at room temperature when in contact with atmospheric moisture to form a tough rubber.
Key properties include:
- Rheology: Self-leveling
- Good thermal conductivity, 1.55 W/m-K
- Non-corrosive
- Fast skinning
- UL certified file number QMFZ2.E334038
More Featured Products