FE-Scanning Electron Microscope SEM4000Pro

Featured Product from CIQTEK Co., Ltd

FE-Scanning Electron Microscope SEM4000Pro-Image

With the three-stage condenser electron optics column design for beam currents up to 200 nA, SEM4000Pro delivers advantages in EDS, EBSD, WDS, and other analytical applications. The system supports low vacuum mode as well as a high-performance low-vacuum secondary electron detector and retractable backscattered electron detector, which can help directly observe poorly conductive or even non-conductive samples.

Standard optical navigation mode and an intuitive user operation interface make your analysis work easy.

• Equipped with high brightness and long-life Schottky field emission electron gun

• High resolution of 0.9nm at 30 kV

• Three-stage condenser lens design, wide beam current adjustable range with max beam currents up to 200 nA

• Standard low vacuum mode, high-performance low vacuum secondary electron detector, and retractable backscattered electron detector

• Non-immersion magnetic field free objective lens design, can directly observe magnetic specimens

• Standard optical navigation mode