Field Emission Transmission Electron Microscope

Featured Product from CIQTEK Co., Ltd

Field Emission Transmission Electron Microscope -Image
CIQTEK TH-F120 TEM Microscope Specifications
  High-contrast Version High-resolution Version
Acceleration Voltage 10 kV ~120 kV 10 kV ~120 kV
Information limit 0.20 nm 0.14 nm
Point Resolution 0.36 nm 0.3 nm
Magnification Range 10 ~1,200,000 x 10 ~ 1,500,000 x
Camera Sensor Size 4096 x 4096 (pixels) 4096 x 4096 (pixels)
Rotation Angle of Stage -90° ~ +90° -70° ~ +70°
Optional Equipment EDS, STEM, Side-line Camera, EELS, Cryo-box