Multi Gas Sampling Data Logger
Featured Product from CO2Meter.com
The GasLab Pro Multi-Gas Sampling Data Logger (CM-1000) is designed to simultaneously measure multiple gas concentrations through a sampling method.
Utilizing a micropump, the device will draw samples into the sensing chambers allowing each sensor to take a fast and accurate measurement of the sample.
Utilizing a micropump, the device will draw samples into the sensing chambers allowing each sensor to take a fast and accurate measurement of the sample.
Features
- Gas Concentration Options: CO2, CO, O2, CH4
- Includes: RH, AMB, DP, ALTI
- Additional Gases: any 20mm EC sensor can be added
- Six options for CO2 Measurement range: 1%, %, 0%, 0%, 0%, 00%
- Please note: You can only have *ONE* CO2 sensor per device
- Large, backlit LCD display for easy readability including graphing
- Audible Alarm
- Data Logging with micro SD Card (suitable for all sizes, 16GB included)
- Interfacing with RS485
- Li-ion rechargeable batteries lasting 30 hrs
- Metal Carrying Case Included
More Featured Products