Alexandrite Laser Crystals
Featured Product from CRYSTECH, Inc.
In high-power laser systems, thermal shock, mechanical stress, and wavelength instability can limit performance and reliability, affecting precision applications like dermatology and spectroscopy.
Engineered for durability, precision, and tunability, these crystals provide:
-
Tunable wavelength range 710–800?nm, with peak efficiency at 755?nm for versatile laser applications
-
Exceptional thermal shock resistance, five times greater than Nd:YAG, ensuring stable performance under high-power operation
-
High mechanical strength with Mohs hardness 8.5 and robust orthorhombic crystal structure
-
Precision optical quality, including tight tolerances on flatness, parallelism, and scratch/dig (10/5)
-
Customizable coatings such as AR coatings at 755?nm and HR/PR mirror coatings to optimize output and damage resistance
-
Applications across dermatology (hair/tattoo removal), spectroscopy, atmospheric Lidar, and Q-switched laser systems
To enhance laser system performance with precise, durable, and tunable crystals, contact the supplier to learn more or request customized Alexandrite crystals.