High-Stability Nd:YAG Laser Material

Featured Product from CRYSTECH, Inc.

More Info Email Supplier Request a Quote

Unlock the True Potential of Your Laser Systems with Nd:YAG
Imagine a crystal that brings both precision and durability to your laser applications. Nd:YAG (Neodymium-doped Yttrium-Aluminum Garnet) is exactly that—a solid-state laser material trusted worldwide in research labs, industrial production lines, medical treatments, and even military systems. Its four-level energy system allows effortless operation in both pulsed and continuous wave (CW) modes, giving engineers the flexibility to push their systems to the limit without compromising stability.

Why Engineers Choose Nd:YAG:

  • Versatile Laser Applications:
    • From precision frequency-doubled CW lasers to high-energy Q-switched pulse lasers, Nd:YAG adapts seamlessly to diverse tasks

  • Extended Fluorescence Lifetime: Long-lasting performance ensures your laser maintains power and consistency over time

  • Superior Thermal Management: Exceptional heat dissipation prevents performance drops, keeping your system reliable under demanding conditions

  • Flexible Wavelength Options: Operates at 946 nm, 1064 nm, and 1319 nm, allowing easy adaptation for industrial, medical, or scientific experiments

  • Robust Material Properties: Cubic YAG structure, Moh hardness 8–8.5, and melting point of 1950°C make Nd:YAG resilient even in challenging environments

With Nd:YAG crystals, engineers and researchers don’t just get a material—they gain a powerful ally that turns complex laser setups into precise, stable, and efficient systems. Whether you’re designing a cutting-edge medical laser, a high-power industrial machine, or an experimental research setup, Nd:YAG brings reliability and performance you can trust.