Spring Energized Seals
Featured Product from CT Gasket & Polymer Co., Inc.
Spring Energized Seals can be used in static, reciprocating and slow to medium rotary applications. Unlike many other seals where you must size your seal application around standard size seals,the CTG Spring energized seal can be manufactured to your product. While standard size seals are something we make everyday, we make seals in any size needed. Used as piston, rod, or face seals, the CTG spring energized seal is engineered to meet your exact specifications and design intent.
Rotary
In rotary applications, lip seals can be utilized to ensure proper sealing and prevent seal degradation. These seals provide great performance compared to traditional o-rings and can typically replace o-rings without any gland modification. Regardless of your application, CTG Inc. can provide the correct solution.
Reciprocating
The CTG Spring energized seal can be created for even the toughest of reciprocating services. With the optional wiper surfaces the seals will maintain a clean sealing surface in even the dirtiest environments. Whether you need a rod or piston seal, we have the team to find the best seal for your success.
Face
Choose our Spring Energized Seals when you plan to have a static or dynamic face seal. Unlike other face seals, the CTG Spring energized seal can handle low speed dynamic applications without seal degradation. It is also a great choice when clamping forces must be low.