High-Performance ß-BBO Nonlinear Crystal

Featured Product from CASTECH, Inc.

More Info Email Supplier Request a Quote

Superior Nonlinear Optical Performance

  • High SHG efficiency (~6× KDP crystals) enables efficient frequency conversion for diverse laser systems.
  • Wide phase matching range (409.6–3500 nm) and broad transmission window (190–3500 nm) support multiple optical applications.
  • Ensures exceptional optical uniformity for consistent and precise laser performance.

Advanced Features for Laser Applications

  • Optimized for SHG, FOHG, OPO, and ultrafast pulsed lasers.
  • High damage threshold allows safe operation under intense laser exposure.
  • Provides stable performance in demanding scientific and industrial environments.

Versatile Industrial Use Cases

  • Frequency conversion in Nd:YAG lasers.
  • Tunable UV laser sources for Dye or Ti:Sapphire lasers.
  • Effective generation of OPO and OPA tunable radiation.

CASTECH Expertise & Services

  • Premium quality production with strict quality control.
  • Wide customization from 0.005 mm to 25 mm length.
  • AR coating and installation options available.
  • Fast delivery: polished within 15 days, AR coating within 20 days.

For precise laser projects, engineers rely on CASTECH β-BBO crystals for high-performance nonlinear solutions.