Acousto-Optic Frequency Shifters

Featured Product from CASTECH, Inc.

More Info Email Supplier Request a Quote

As laser measurement, optical sensing, and photonic research systems continue advancing toward higher precision and faster signal processing, optical frequency control has become essential for accurate measurement and signal manipulation. Acousto-optic frequency shifters (AOFS) are designed to precisely shift the frequency of incident laser beams, enabling advanced optical modulation and frequency conversion in demanding photonic applications.

  • Precise Frequency Shifting:Supports optical frequency conversion from 20–300 MHz, with customizable center frequencies and shift values.
  • Bidirectional Frequency Control:Depending on the incident angle, the output beam can be shifted upward or downward by the applied RF frequency.
  • Cascaded Operation:Multiple AOFS units can be combined to achieve sum-frequency or difference-frequency configurations.
  • High-Quality TeO? Crystal:Manufactured using in-house grown and polished Tellurium Oxide (TeO?) crystals for low insertion loss and high optical quality.
  • Free-Space and Fiber-Coupled Versions:Available in both free-space and fiber-coupled configurations for flexible system integration.
  • Wide Wavelength Coverage:Supports wavelengths from 355 nm to 1550 nm, covering UV, visible, and near-infrared laser systems.
  • Matched RF Driver Solutions:Compatible RF driver modules are available for simplified implementation and system optimization.

Typical Applications

  • Interferometry systems
  • Laser cooling systems
  • Laser Doppler velocimetry (LDV)
  • Optical heterodyne detection
  • Precision photonics research

Acousto-optic frequency shifters provide stable and accurate optical frequency control for advanced laser and photonic systems. Contact us to discuss customized AOFS solutions.