CLBO - Cesium Lithium Borate
Featured Product from CASTECH, Inc.
Introduction
Cesium Lithium Borate (CsLiB6O10 or CLBO) is a newly developed crystal with excellent UV nonlinear feature, and widely used for semiconductor inspection, micro processing, bio-medical, UV-LiDAR, etc. Compared to BBO, it has larger spectral and temperature acceptance, larger angle tolerance and smaller walk-off angle (see Table 1). These advantages make CLBO obtain larger SHG conversion efficiency than BBO. Moreover, it is suitable for FOHG and FIHG of high-power Nd:YAG laser.
CASTECH'S CLBO is featured by
- ??Cut-off wavelength up to 180 nm;
- ??Maximum FOHG and FIHG conversion efficiencies of Nd doped laser;
- ??Relatively large effective NLO coefficient (about two times that of KDP);
- ??Wide acceptance angle and small walk-off angle;
- ??The VUV output at 193 nm is available by phase matching;
- ??No saturation for high-power generation;
- ??Short grow cycle and large size.
More Featured Products