Custom Yb:YAG Laser Crystal Manufacturing

Featured Product from CASTECH, Inc.

More Info Email Supplier Request a Quote

High-performance laser systems require gain materials with efficient pump absorption, excellent thermal management, and stable optical performance.

Yb:YAG (Ytterbium Doped Yttrium Aluminum Garnet) crystal is a promising laser-active material designed for diode-pumped solid-state laser applications.

Compared with traditional Nd:YAG crystals, Yb:YAG offers broader absorption bandwidth, longer upper laser level lifetime, and significantly lower thermal loading per unit pump power, making it suitable for high-power laser designs requiring improved efficiency and thermal stability.

CASTECH Yb:YAG crystals feature high optical quality, high thermal conductivity, strong mechanical properties, and compatibility with reliable InGaAs diode pumping at 940 nm or 970 nm.

Available in rod, disk, and slab configurations with customized dimensions, CASTECH provides flexible crystal solutions for different laser system requirements.

Key Features

  • Low Fractional Heating (<11%)
  • High Slope Efficiency
  • Broad Absorption Bandwidth (~8 nm @940 nm)
  • Diode Pump Compatible at 940 nm / 970 nm
  • High Thermal Conductivity and Mechanical Strength
  • High Optical Quality
  • Custom Rod, Disk, and Slab Configurations

Key Specifications

  • Material: Yb:Y3Al5O12 (Yb:YAG)
  • Laser Wavelength: 1030 nm
  • Fluorescence Lifetime: 1.2 ms
  • Diode Pump Band: 940 nm / 970 nm
  • Dopant Concentration: Yb 0.5–20 at%
  • Rod: Diameter 2–20 mm, Length 5–150 mm
  • Disk: Diameter 5–20 mm, Thickness ≥0.1 mm
  • Slab: 2–20 mm × 2–20 mm
  • Surface Quality: 10/5 to MIL-PRF-13830B
  • Wavefront Distortion: < λ/8 @633 nm

Applications

  • High-Power Solid-State Lasers
  • Diode-Pumped Laser Systems
  • Scientific Research Lasers
  • Precision Photonics Equipment
  • Laser Processing Systems
  • Optical Research Instruments

Manufacturing Expertise

CASTECH specializes in custom laser crystal manufacturing, providing Yb:YAG crystal solutions through advanced crystal growth technology, precision optical processing, coating capabilities, and customized rod, disk, and slab designs.

Contact CASTECH to discuss your Yb:YAG crystal requirements and receive professional support for laser system design and crystal customization.