High-Performance AO Q-Switches
Featured Product from CASTECH, Inc.
Elevate your laser systems with CASTECH's cutting-edge Acousto-Optic Q-Switches (AOQS). Our industrial-grade product is meticulously designed to cater to diverse customer needs, offering a compact, high damage threshold, and efficient solution. Customizable to specific parameters, these Q-switches are indispensable in material processing and scientific applications.
Product Overview: The Acousto-Optic Q-switch serves as a specialized modulator, generating high-intensity pulsed light. By diffracting a portion of the laser out from the cavity through RF signal application, it increases cavity losses, preventing oscillation. Upon switching off the RF signal, the cavity losses decrease rapidly, producing intense laser pulses. CASTECH provides a range of AO Q-switches operating between 355nm to 2000nm, featuring ultra-low loss (transmission up to 99.6%), high switching speeds, excellent pulse-to-pulse stability, and high power resistance.
Key Features:
- Ultra-low loss transmission (up to 99.6%)
- High switching speeds
- Excellent pulse-to-pulse stability
- High power resistance
Applications:
- Laser Marking
- Lithography
- Pulse Picker
- Material Processing
- Medical Surgery
- Beam Chopper
- Optical Power Stabilizer
Ensure optimal diffraction efficiency by considering higher RF powers, which may necessitate adequate conduction or water cooling. Trust CASTECH's AO Q-Switches for unparalleled performance in laser systems, meeting the demands of various industrial and scientific applications.