LBO Crystal
Featured Product from CASTECH, Inc.
Lithium Triborate (LiB3O5 or LBO) is an excellent nonlinear optical crystal discovered and developed by FIRSM, CAS (Fujian Institute of Research on the Structure of Matter, Chinese Academy of Sciences). CASTECH Inc. has the exclusive rights to produce, manufacture and market the patented LBO crystal and its NLO devices. The patent number is 4,826,283 in USA, 2023845 in Japan and 88,102,084.2 in China.
CASTECH'S LBO is featured by:
•Broad transparency range from 160nm to 2600nm (see Figure 1);
•High optical homogeneity (δn≈10-6/cm) and being free of inclusion;
•Relatively large effective SHG coefficient (about three times that of KDP);
•High damage threshold;
•Wide acceptance angle and small walk-off;
•Type I and type II non-critical phase matching (NCPM) in a wide wavelength range;
•Spectral NCPM near 1300nm.
CASTECH offers:
•Strict quality control;
•Large crystal size up to 30x30x30mm3 and maximum length of 60mm;
•AR-coating, mounts and re-polishing services;
•A large quantity of crystals in stock;
•Fast delivery(10 days for polished only, 15 days for AR-coated).