Optical Mirrors
Featured Product from CASTECH, Inc.
- Substrate material from DUV to IR
- Custom dimensions and shapes
- Diameter from 5 to 300 mm
- Clear aperture: Central 90% of diameter
- Flatness: λ/10@632.8nm
- Surface quality: 10-5 S/D
- Parallelism:<3′
- Partial and high reflectivity optical mirrors are available upon custom request
- High laser damage threshold
CASTECH offers a large comprehensive selection of optical mirrors for use with light in DUV to IR spectral region, ranging from laser line mirrors, board-band dielectric/metallic mirrors to ultrafast laser mirrors to provide ideal solutions for specialized applications especially at high laser power.
Featured Products
- • Narrow Band Laser Line Mirrors
- • Board-Band Dielectric/Matallic Mirrors
- • Ultrafast Laser Mirrors (page 18&19)
- • High Reflectivity Mirrors (page 20)
- • High Laser Damage Threshold Mirrors (page 23)
Metrology
CASTECH employs a wide variety of metrology equipment to guarantee high reflectivity, including Cavity-Ring-Down Loss Meter, Varian Cary-7000, Varian Cary-6000, Perkin Elmer Lambda-950 and Spectrum 100FTIR. Every coating batch is tested to promise high-performance reflectivity values.
More Featured Products