Overcome Gray-Tracking with GTR-KTP Crystal
Featured Product from CASTECH, Inc.
Introduction
KTP (Potassium Titanium Oxide Phosphate) is an exceptional nonlinear crystal, but its susceptibility to gray-tracking limits its application in high repetition rate and high-power laser systems. We are proud to introduce CASTECH's GTR-KTP crystal, a product that boasts higher gray-tracking resistance compared to traditional flux-grown KTP crystals. Gray-tracking occurrence can be easily measured through a photo-thermal common-path interferometer, using a powerful continuous wave 532 nm green laser, all within a few minutes.
Key Features
1. Robust Gray-Tracking Resistance
The GTR-KTP crystal is designed for high-power laser systems and offers exceptional gray-tracking resistance. Regardless of your application, our product provides long-term reliability and outstanding performance, eliminating the need for frequent crystal replacements.
2. Support for High Repetition Rates
GTR-KTP crystal is suitable for high repetition rate laser systems, effortlessly handling repeated laser pulses without succumbing to gray-tracking issues, ensuring your system remains at its peak performance.
3. Exceptional Optical Performance
CASTECH has always been committed to delivering high-quality optical components. The GTR-KTP crystal offers exceptional optical performance, guaranteeing minimal energy loss and maximum conversion efficiency.
Applications
The GTR-KTP crystal finds widespread application in the following fields:
- Laser calibration and measurement
- High-power laser cutting
- Optical communications
- Laser radar
- Laser medical devices
Conclusion
CASTECH's GTR-KTP crystal is the ideal choice for addressing gray-tracking issues, offering outstanding gray-tracking resistance and reliable performance in various high-power laser applications. If you are in search of a high-quality nonlinear crystal to support your laser system, the GTR-KTP crystal is a wise choice. Please contact our team for more information about this product and customized solutions. Let CASTECH's technology help you achieve superior laser performance!