Yb:KGW High-Efficiency Laser Crystal

Featured Product from CASTECH, Inc.

More Info Email Supplier Request a Quote

High-Efficiency Laser Performance
Ytterbium-doped Potassium Gadolinium Tungstate (Yb:KGW) is engineered for efficient diode pumping with high absorption at 980?nm, ensuring low thermal load and enhanced slope efficiency. Its broad emission from 1023?nm to 1060?nm supports precise short-pulse laser generation, ideal for picosecond and femtosecond laser applications.

Superior Beam Quality and Stability
The high Yb doping concentration and excellent polarized emission provide strong output power with high beam quality, critical for high-precision tasks such as material processing and scientific research. Its superior thermal conductivity ensures operational stability under continuous operation.

Customizable and Reliable Integration
Yb:KGW crystals offer precise surface quality and optional AR coatings, facilitating seamless integration into diode-pumped laser systems. Available in various sizes and orientations, it supports industrial and scientific laser designs demanding high efficiency and reliability.

Key Features:

  • High Absorption @980?nm: Efficient diode laser pumping
  • Broad Emission Bandwidth: Supports short-pulse generation
  • Low Laser Threshold: Minimizes energy loss for better system efficiency
  • Superior Thermal Conductivity: Stable operation under high-power conditions
  • Custom AR Coatings: Easy integration into laser systems
  • High Slope Efficiency: Meets industrial laser output requirements

Choose Yb:KGW for high-performance, high-output, and reliable laser systems.