Sapphire Optical Windows from China

Featured Product from CeNing Optics Co., Ltd.

More Info Email Supplier Request a Quote

The Sapphire Windows from CeNing Optics are designed for applications requiring high optical transmission, excellent mechanical durability, and stable environmental resistance. Sapphire material provides superior hardness, thermal stability, and scratch resistance, making these optical windows ideal for demanding photonic and industrial environments.

Featuring surface flatness of 1λ@633nm, parallelism of 3 arcmin, and surface quality of 80-50 S/D, the windows support precise optical performance in laser systems, infrared equipment, spectroscopy, and protective optical applications.

Key Features

  • High Optical Transmission for precision optical systems
  • Excellent Mechanical Strength and scratch resistance
  • Surface Flatness: 1λ@633nm
  • Surface Quality: 80-50 S/D
  • Parallelism: 3 arcmin
  • Dimensional & Thickness Tolerance: ±0.1 mm
  • Protective Bevel: 0.25 mm × 45°

Applications

  • Laser Systems
  • Infrared Optical Equipment
  • Spectroscopy Instruments
  • Industrial Optical Systems
  • Protective Optical Windows
  • Scientific Research Equipment

Performance Benefits

These sapphire windows help engineers improve optical stability, system durability, and environmental reliability in high-precision optical and photonic applications.