High-Reflectivity Dielectric Mirrors

Featured Product from CeNing Optics Co., Ltd.

More Info Email Supplier Request a Quote

Laser systems and advanced optical equipment require mirrors with high reflectivity, low loss, and long-term stability. Cening High-Reflectivity Dielectric Mirrors utilize advanced coating technology to achieve reflectivity of up to 99.9% at specified wavelengths and angles of incidence while minimizing absorption and scattering losses.

Available with N-BK7 and UV Fused Silica substrates, these mirrors can be supplied in both commercial and laser-grade specifications to meet the performance requirements of optical systems operating at different precision and power levels.

Key Features

  • Reflectivity up to 99.9%
    • Low absorption and scattering loss
    • N-BK7 and UV Fused Silica substrate options
    • Commercial and laser-grade specifications available
    • Surface flatness up to λ/8 @ 633nm
    • Supports 0° and 45° angle-of-incidence designs
    • Custom wavelength and coating solutionsavailable

Applications

  • Industrial Laser Systems
    • Medical Laser Equipment
    • Semiconductor Manufacturing Equipment
    • Photonics Platforms
    • Quantum Technology Equipment
    • High-Power Laser Systems
    • OEM Optical Equipment

Cening provides customized mirror solutions based on wavelength, coating, and system requirements. Contact our technical team to discuss your specific application needs.