Custom Polarization Beamsplitter Cube Mfg
Featured Product from CeNing Optics Co., Ltd.
Optical systems often require precise polarization management and efficient separation of polarized light beams to achieve stable optical performance.
Polarization beamsplitter cubes from Cening Optics are designed to separate unpolarized incident light into two polarized beams, transmitting the p-polarized component while reflecting the s-polarized component at 90°.
Constructed from high-quality N-BK7 or N-SF5 optical glass, these cubes feature polarization dielectric coatings on the hypotenuse surface and AR coatings on entrance and exit faces to ensure reliable optical performance.
With precision manufacturing capability and customizable optical specifications, Cening Optics provides polarization control components for demanding laser and photonics applications.
Key Features
- Precise Polarization Beam Separation
- High Optical Quality Manufacturing
- Polarization Dielectric Coating Design
- AR Coated Entrance and Exit Faces
- Available in N-BK7 and N-SF5 Materials
- Custom Optical Specifications Available
Key Specifications
- Material: N-BK7 or N-SF5
- Dimensional Tolerance: ±0.1 mm
- Beam Deviation: 3 arc min
- Surface Quality: 60-40 S/D
- Surface Flatness: λ/4 @632.8 nm
- Clear Aperture: >90%
- Incidence Angle: 0° ±2°
- Hypotenuse: Polarization dielectric coating
- Entrance & Exit Faces: AR coating
Applications
- Laser Systems
- Polarization Control Systems
- Optical Experimental Equipment
- Photonics Research Instruments
- Laser Processing Systems
- Advanced Optical Devices
Manufacturing Expertise
Cening Optics specializes in custom optical component manufacturing, providing polarization optics solutions through precision optical processing, dielectric coating technology, and customized optical design support.
Contact Cening Optics to discuss your polarization optics requirements and receive professional support for optical component selection, coating specifications, and customized design solutions.