High-Reflectivity Dielectric Mirrors
Featured Product from CeNing Optics Co., Ltd.
Laser systems and advanced optical equipment require mirrors with high reflectivity, low loss, and long-term stability. Cening High-Reflectivity Dielectric Mirrors utilize advanced coating technology to achieve reflectivity of up to 99.9% at specified wavelengths and angles of incidence while minimizing absorption and scattering losses.
Available with N-BK7 and UV Fused Silica substrates, these mirrors can be supplied in both commercial and laser-grade specifications to meet the performance requirements of optical systems operating at different precision and power levels.
Key Features
- Reflectivity up to 99.9%
• Low absorption and scattering loss
• N-BK7 and UV Fused Silica substrate options
• Commercial and laser-grade specifications available
• Surface flatness up to λ/8 @ 633nm
• Supports 0° and 45° angle-of-incidence designs
• Custom wavelength and coating solutionsavailable
Applications
- Industrial Laser Systems
• Medical Laser Equipment
• Semiconductor Manufacturing Equipment
• Photonics Platforms
• Quantum Technology Equipment
• High-Power Laser Systems
• OEM Optical Equipment
Cening provides customized mirror solutions based on wavelength, coating, and system requirements. Contact our technical team to discuss your specific application needs.