Laser Induced Breakdown Spectroscopy
Featured Product from CNI Laser(Changchun New Industries Optoelectronics Co., Ltd.)
Laser Induced Breakdown Spectroscopy (LIBS): is an atomic emission spectroscopy technique. By focusing a pulse on the surface of a sample, while the energy intensity is higher than the breakdown threshold, the plasma emission is produced immediately. Based on the LIBS technology, sampling, atomization, excitation can be realized with the pulsed laser in the same system. The continuous bremsstrahlung and ion emission line are observed following the reduction of the plasma, and using the spectrometer to collect synchronous are used for the qualitative or quantitative analysis to the samples. Its applications have been reported concerning metal analysis, soil analysis, agricultural product analysis, coal analysis, aqueous solution analysis, jewel authenticate and etc.
Changchun new industries (CNILaser) found in 1996, is a manufacturer of solid state and diode laser systems. CNI lasers are features with high performance and high reliability are designed for OEM, scientific, industrial and instrumentation user specifically. In addition, CNI lasers are ISO9001, FDA, CE, RoHS and JQA certified. CNI can provide different lasers for LIBS, also the accessories used for LIBS are available for a total system from customers.
FEATURES:
- CNI self-made high performance laser source
- Long-distance, real-time, online
- Small size, quick response
- Easy to install, uninstall and maintain
- Versatility and variety for the samples
- Adapt to the harsh environment
- Customized solutions available
LASER RELATED
Wavelengths: 266 nm, 355 nm, 532 nm, 1064 nm, etc. Multi-wavelengths system is also available on request.