SM FIBER COUPLED DIODE LASER

Featured Product from CNI Laser(Changchun New Industries Optoelectronics Co., Ltd.)

SM FIBER COUPLED DIODE LASER-Image

MDL-III-xxx-SM series diode lasers are specially designed for single-mode fiber (include PM) coupled with high power stability <0.5% and long term stability, ideal for application in measurement, communication, spectrum analysis and many other fields.

 

Specification:

  • Wavelength from 405nm to 1683nm
  • Output power up to 700mW
  • SM fiber coupled or PM fiber coupled
  • RS232
  • M2: ~1.1
  • Long term stability: <0.1%

 

If you are interested in our new lasers, please feel free to contact us. We also can provide customized products.