Announcements

Changchun Yutai Optics Co., Ltd. has promoted these products / services:

Changchun Yutai Optics Co., Ltd. - Spherical Plano Concave Dielectric Mirrors

A plano concave spherical mirror is an optical component with a spherical reflecting surface and one flat side (the concave side facing the incident light). (read more)

Changchun Yutai Optics Co., Ltd. - Single Crystalline CaF2 Windows

What are the optical properties of CaF2?
Low absorption.
High refractive index homogeneity.
Chemically inert.
High damage threshold.
Physically stable.
High mechanical strength.
Insoluble in water. (read more)

Changchun Yutai Optics Co., Ltd. - Infrared (IR) Longpass Filters

In infrared optical systems, filters play a critical role in precisely controlling the passage of light at specific wavelengths to optimize imaging quality or signal detection. (read more)

Changchun Yutai Optics Co., Ltd. - Ultraviolet Fused Silica Optical Dome Lens

The fused silica dome is a high performance optical protection element for scenarios where UV, high temperature, chemical corrosion, high power lasers, low thermal expansion and high transmittance are required. Yutai Optics recommends the use of fused silica JGS1. (read more)

Changchun Yutai Optics Co., Ltd. - Sapphire Optical Glass Balls

Sapphire balls are precision machined and polished with a high surface quality to minimize light scattering and reflection, ensuring the imaging quality and transmission efficiency of the optical system, providing you with reliable optical performance and long-lasting durability. (read more)

Changchun Yutai Optics Co., Ltd. - BK7 Optical Glass Wedge Prism

BK7 wedge prism is an optical component made of BK7 optical glass, featuring a wedge-shaped structure (two flat surfaces tilted at a slight angle). It is primarily used for beam deflection, collimation, or optical system alignment in the visible to near-infrared (NIR) wavelength. (read more)

Changchun Yutai Optics Co., Ltd. - BK7 Step Glass Windows

Step glass windows are designed with steps of varying heights at the edge of the window or at specific locations. (read more)

Changchun Yutai Optics Co., Ltd. - Sapphire Optical Rod Lens

Rod lenses are cylindrical lenses. (read more)

Changchun Yutai Optics Co., Ltd. - 400-700nm Visible BK7 Windows

BK7 and K9 are two common optical glass materials, widely used in lenses, prisms, windows and other optical components. Yutai Optics chooses K9 as an alternative material to BK7. (read more)

Changchun Yutai Optics Co., Ltd. - UV Fused Silica Aspheric Lens

What are aspheric lenses?
An aspheric lens is an optical lens whose surface is not spherical but has a more complex curved shape. Compared to conventional spherical lenses, aspheric lenses are designed to better correct aberrations in an optical system, thereby improving image quality.
What are the characteristics of aspheric lenses?
Aspheric surface: its sur... (read more)

Changchun Yutai Optics Co., Ltd. - BK7 Glass Right Angle Prism

A right angle prism is a common optical prism with two right angled edges forming a 90° angle and a beveled (slanted) surface that serves as the reflecting or transmitting surface. It is widely used in optical systems for beam steering, imaging, beam combining/splitting, and other applications. (read more)

Changchun Yutai Optics Co., Ltd. - Sapphire Windows with Hole

What is the usage of sapphire windows in optics?
Sapphire is frequently used in optical windows,optical spherical lenses, and other optical components. Additionally, sapphire is often used in high-powered lasers due to its ability and durability to withstand high temperatures. If you need an optical material that can stand up to the most demanding applications. (read more)

Changchun Yutai Optics Co., Ltd. - Fused Silica Windows with Hole

Fused silica glass uses
Fused silica and quartz are used in the manufacture of many optical components: such as optical lenses, optical mirrors, UV and IR wavelength transmitting optics, and metrology components—due to their ability to transmit light in the VIS(400-700nm), UV (200-400nm), and IR(700-14000nm) range. (read more)

Changchun Yutai Optics Co., Ltd. - Light Path Design

Optical lens assembly design requires the comprehensive application of multi-disciplinary knowledge of optics, mechanics, materials, through rational design and strict process control, in order to manufacture high-performance, high-reliability lenses. (read more)

Changchun Yutai Optics Co., Ltd. - Round Fresnel Lenses

What are the advantages of Fresnel lenses?
Thin and portable: significant reduction in thickness and weight for applications with stringent weight and space requirements.
Low cost: low material usage and simple manufacturing process.
Flexible design: different focal lengths and optical properties can be designed according to requirements. (read more)

Changchun Yutai Optics Co., Ltd. - Plano Dielectric HR Mirrors

Dielectric Mirror, also known as Dielectric HR Mirror or Distributed Bragg Reflector, is an optical element that utilizes the interference effect of a multilayer dielectric coating to achieve high reflectivity. (read more)

Changchun Yutai Optics Co., Ltd. - Optical Spherical Singlet Lenses

A Plano-Convex (PCX) or Double-Convex (DCX) lens causes light to focus to a point, while a Plano-Concave (PCV) or Double-Concave (DCV) lens causes the light traveling through the lens to diverge. (read more)

Changchun Yutai Optics Co., Ltd. - 1064nm YAG Laser BK7 Windows

The optical properties (refractive index, Abbe number) of BK7 and K9 are almost the same, and they can replace each other in the visible wavelength. 1064nm is the working wavelength of YAG laser, and all kinds of 1064nm coated optics are needed for YAG lasers. (read more)

Changchun Yutai Optics Co., Ltd. - BK7 Optical Glass Equilateral Prism

An equilateral prism usually refers to an optical prism with an equilateral triangular cross-section, also known as an Equilateral Triangular Prism. These prisms are widely used in optical experiments and instruments. (read more)

Changchun Yutai Optics Co., Ltd. - BK7 Optical Glass Porro Prism

The BK7 porro prism is a classic optical path steering element made of BK7 optical glass. It achieves 180° beam steering and left-right image inversion through total internal reflection, and is a core component of optical systems such as binoculars and rangefinders. (read more)

Changchun Yutai Optics Co., Ltd. - BK7 Optical Glass Rhomboid Prism

A BK7 (K9) rhomboid prism is a parallelogram shaped optical prism made of BK7 (K9) glass, primarily used for beam displacement or angular adjustment while maintaining the propagation direction and image orientation of the light. (read more)

Changchun Yutai Optics Co., Ltd. - Hot Pressed MgF2 Domes

Hot pressed MgF₂ domes – high durability, excellent UV to IR transmission, ideal for IR missile domes, aerospace sensors, and harsh environment optics. (read more)

Changchun Yutai Optics Co., Ltd. - Sapphire Step Glass Windows

Steps increase mechanical strength and reduce the risk of window deformation in high pressure or vibration environments. Suitable for high mechanical stress scenarios such as aerospace and on-board optical systems. (read more)

Changchun Yutai Optics Co., Ltd. - Optical IR Longpass Filters

A longpass infrared filter is an optical element that allows infrared light with wavelengths greater than a specific cut-off wavelength to pass through while blocking shorter wavelengths (such as visible or near-infrared light). (read more)

Changchun Yutai Optics Co., Ltd. - UV Fused Silica Roof Prism

Roof prism is a type of optical prism commonly used in binoculars, microscopes, and other optical instruments to adjust the direction of the light path and maintain image consistency from side to side by reflecting and refracting light rays. (read more)

Changchun Yutai Optics Co., Ltd. - BK7 Optical Glass Beamsplitters

BK7(K9) is one of the most commonly used optical glasses and is widely used in the manufacture of spectroscopic prisms (PBS/NPBS) due to its excellent cost performance, wide band transmittance and good processability. (read more)

Changchun Yutai Optics Co., Ltd. - Optical BK7 Glass Aspheric Lens

What are the applications of aspheric lenses?
Photography: used in high-end lenses to enhance imaging quality.
Medical: for endoscopes, microscopes and other medical equipment.
Laser: ssed for laser focusing and collimation.
Virtual Reality: used in VR/AR equipment to improve visual effects. (read more)

Changchun Yutai Optics Co., Ltd. - LiF Windows

Lithium fluoride is a tetragonal crystal system, the crystal growth can be single polycrystalline blocks or directional growth of single crystals.

Polycrystalline lithium fluoride is mostly used as protective windows; monocrystalline lithium fluoride is suitable for lenses, prisms and observation windows. (read more)

Changchun Yutai Optics Co., Ltd. - Infrared Silicon Optical Lenses

Suitable for NIR and MIR, high hardness, good thermal stability, low cost. (read more)

Changchun Yutai Optics Co., Ltd. - UV Fused Silica Dove Prism

A fused silica dove prism is an optical prism made of fused silica, a variant of the dove prism. (read more)

Changchun Yutai Optics Co., Ltd. - Optical Plano Silicon Windows

Optical Plano Silicon Windows made of single crystal silicon, precision double-side polished, high transmittance in mid-infrared. Custom size and AR coating available for IR imaging & infrared detection (read more)

Changchun Yutai Optics Co., Ltd. - CaF2 / Fused Silica / CaF2 Triplet Lenses

Triplet achromatic lenses offer excellent performance in chromatic and aberration correction and are suitable for high precision optical systems, but have higher cost, weight and assembly complexity. (read more)

Changchun Yutai Optics Co., Ltd. - UV Fused Silica Porro Prism

The fused silica porro prism, manufactured from fused silica material, serves as a critical 180° optical path turning component in high-end optical systems. It features ultra-broadband spectral transmission, near-zero thermal expansion, and exceptionally high laser-induced damage threshold characteristics. (read more)

Changchun Yutai Optics Co., Ltd. - UV Fused Silica Beamsplitters

Fused silica is a high performance optical material with ultra-broad spectral transmission, low thermal expansion, and high laser damage threshold for ultraviolet (UV), visible (VIS), and infrared (IR) spectroscopy systems. (read more)

Changchun Yutai Optics Co., Ltd. - BK7 Optical Glass Dove Prism

BK7 dove prism is a classic dove prism made of BK7 optical glass, widely used in optical imaging, laser systems, and instrumentation, primarily for image rotation or adjusting the direction of the light path. (read more)

Changchun Yutai Optics Co., Ltd. - Optical Doublet Lenses

An achromatic lens is a lens that is designed to limit the effects of chromatic and spherical aberration,and is corrected to bring two wavelengths (typically red and blue) into focus on the same plane.The most common type of achromat is the achromatic doublet, the commonly used materials are composed of flint glass and crown glass. (read more)

Changchun Yutai Optics Co., Ltd. - Laser Crystal

Laser Crystals have high parallelism and monochrome laser, they can inverse the outside energy though the optical resonant cavity, laser crystals become the most important role in crystal laser’s working process. (read more)

Changchun Yutai Optics Co., Ltd. - Optical Bandpass Filters

Bandpass Filters are used to selectively transmit a portion of the spectrum while rejecting all other wavelengths. Yutai Optics offers a wide variety of Bandpass Filters in a range of bandwidth options for ultraviolet (UV), visible (VIS), or infrared (IR) applications. (read more)

Changchun Yutai Optics Co., Ltd. - BK7 Optical Glass Penta Prism

The BK7 penta prism is a cost-effective optical path deflection component for the visible light spectrum, suitable for imaging, measurement, and low-power laser systems. For UV or high-power laser applications, a fused silica penta prism is recommended. (read more)

Changchun Yutai Optics Co., Ltd. - Absorptive Neutral Density (ND) Filters

An absorptive neutral density filter (ND Filter) is an optical element that uniformly reduces the intensity of light by absorbing light of a specific wavelength. It does not significantly change the color of light (i.e., remains “neutral”) and is widely used in photography, laser systems, spectral analysis, and other applications. (read more)

Changchun Yutai Optics Co., Ltd. - UV Bandpass Filters

UV bandpass filters from Yutai Optics are optical elements for the ultraviolet wavelength range (typically 100-400nm) that allow only light in a specific ultraviolet wavelength range to pass through while blocking other wavelengths (such as visible and infrared light). (read more)

Changchun Yutai Optics Co., Ltd. - BK7 Optical Glass Roof Prism

What are the core features of roof prisms? Image orthogonality: maintains the left-right and up-down orientation of the image in line with the original. Compactness: shorten the physical length of the optical system by folding the optical path. High precision requirement: the 90° angle of the roof surface needs to be extremely precise (error ≤ a few seconds), otherwise it will l... (read more)

Changchun Yutai Optics Co., Ltd. - BK7 Light Pipe Prisms

The light pipe prism is an optical component used for guiding and distributing light, typically made of transparent materials such as glass, acrylic, or polycarbonate. (read more)

Changchun Yutai Optics Co., Ltd. - Fused Silica Right Angle Prism

Fused silica right angle prisms are made of high purity fused silica with excellent optical performance and environmental stability for UV, VIS and NIR wavelengths, especially suitable for laser systems, high precision optics and harsh environments. (read more)

Changchun Yutai Optics Co., Ltd. - Infrared Silicon Lens

Comparison of silicon lenses and germanium lenses
Silicon lens: suitable for NIR and MIR, high hardness, good thermal stability, low cost.
Germanium lens: suitable for MIR and FIR, high refractive index, easy to process, but high cost, poor thermal stability. (read more)

Changchun Yutai Optics Co., Ltd. - UV Fused Silica Rod Lens

Fused silica rod lenses are processed from high purity fused silica material and have excellent optical properties. The shape is cylindrical and the length is usually larger than the diameter. (read more)

Changchun Yutai Optics Co., Ltd. - UV Fused Silica Wedge Prism

UV fused silica wedge prism is an optical component specifically optimized for the ultraviolet (UV) spectrum. (read more)

Changchun Yutai Optics Co., Ltd. - Cleartran ZnS Windows

IR Windows are ideal for use in FTIR spectroscopy, in addition to thermal imaging, FLIR, or medical systems. (read more)

Changchun Yutai Optics Co., Ltd. - UV Fused Silica Cylindrical Lens

Fused silica has good transmission in the ultraviolet (UV), visible (VIS), and near-infrared (NIR) wavelengths, and especially excels in the deep ultraviolet (DUV) wavelengths. (read more)

Changchun Yutai Optics Co., Ltd. - UV Fused Silica Glass Half Balls

High transmittance: fused silica has high transmittance in the UV to NIR waveband (0.2-2.5μm), suitable for broad spectrum applications. (read more)