Videos
Featured Videos
Applications: Laser resonators, vacuum/high-pressure
What Problems Does This Lens Solve for You?
1. Need controlled beam expansion or divergence?
The plano-concave design provides negative focal power, allowing you to precisely expand or diverge incident light beams to achieve the desired spot size or coverage area - essential for laser systems, projection optics, and illumination applications.
2. Struggling with aberrations affecting image quality?
When paired with convex lenses, this element helps balance spherical aberrations and correct astigmatism. The result: sharper imaging, more accurate beam shaping, and improved system resolution.
3. Is stray light or ghosting degrading your signal?
Blackened side edges significantly suppress internal reflections and stray light, enhancing contrast and signal-to-noise ratio - particularly critical in high-sensitivity detection, fluorescence microscopy, and spectroscopy systems.
High-quality optical glass (K9/BK7) | 10nm narrow bandwidth | Deep blocking OD≥4.0 Standard center wavelengths: 340, 405, 450, 492, 510, 546, 578, 630nm Available in D12mm and D15mm diameters. Custom wavelengths and sizes upon request.
Material: BK7 (H-K9L) - excellent optical performance and cost-effectiveness Large Diameter: D50-80mm, tolerance +0.05/-0.15mm Small Diameter: D30-50mm, tolerance +0.05/-0.15mm Height: 20-40mm, tolerance +0.15/-0.05mm Protective Chamfer: C0.3-0.5mm Surface Quality: 60/40 double-sided polished Coating: Uncoated (custom coating available upon request)
✅ Material: High-purity Fused Silica (excellent thermal stability & UV transmission) ✅ Dimensions: D20-30 mm ✅ Thickness: 5-10 mm ✅ Inner Hole: 10-15 mm ✅ Surface: Ground finish, unpolished (ready for secondary processing) Whether you''re developing aerospace optics, semiconductor equipment, or high-temperature sensing systems - these blanks provide the reliability you need.
Yutai Optics offers a variety of Optical Filters for many applications, including bandpass interference, longpass,shortpass,n
Yutai Optics provides high-quality single crystal CaF2 infrared components with AR/BBAR coatings. High transmittance, stable performance for infrared systems, lasers, and spectroscopy.
Neodymium doped Yttrium Aluminum Garnet (Nd:YAG) is the most commonly employed solid state lasing medium for material processing applications.
Nd:YAG rod is widely used on laser marking machine, laser cutting machine, welding machine and beauty machine like hair removal or tattoo removal. We provide various sized rod,diameter mainly from Φ3-Φ8mm, covering nearly 90% of the YAG rod market, high quality and competive price.
We supply full range of optical filters: Excitation Filter, Emission Filter, Suppression Filter, Dichroic Mirror, Fluorescence Filter, Bandpass Filter, Notch Filter, IR Cut Filter, Neutral Density Filter and custom optical filters. Custom wavelength, size, coating and spectral specification are available. Ideal for fluorescence microscopy, life science, medical imaging, machine vision, industrial inspection and scientific instruments. High precision, stable performance, competitive OEM & wholesale service.
- Prisms: Precision-engineered
prisms for light redirection, beam splitting, and image rotation, ideal for microscopy, spectroscopy, and laser systems. - Optical Windows: Durable, anti-reflection coated windows for environmental protection, contamination control, and low-loss light transmission in industrial and laser applications.
- Filters: High-performance bandpass, longpass, shortpass, and notch filters for precise wavelength selection, enabling clear imaging and accurate light measurement.